Newport MKS Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated 39323

Description
The 39323 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, UV Fused Silica, Bi-convex Lens with a 51 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 190 to 2500 nm wavelength range.
Request a Quote
Description
The 39323 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, UV Fused Silica, Bi-convex Lens with a 51 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 190 to 2500 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Irvine, CA, United States
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated
39323
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated 39323
The 39323 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, UV Fused Silica, Bi-convex Lens with a 51 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 190 to 2500 nm wavelength range.

The 39323 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, UV Fused Silica, Bi-convex Lens with a 51 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 190 to 2500 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 39323
Product Name Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm - CAPX10 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 0.8900 mm (0.0350 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000nm - KBC031AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 430-700nm - KBX037AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 430-700 nm - CSX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details