Newport MKS Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada 61982LA

Description
The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote
Description
The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Irvine, CA, United States
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada
61982LA
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada 61982LA
The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 61982LA
Product Name Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada
Lens Type Meniscus
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 430-700nm - KBX061AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19mm, -50mm FL, 650-1000nm - CKV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 650-1000nm - KBC022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details