Newport MKS Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs 9884

Description
The 9884 Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9884 Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs - 9884 - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs
9884
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs 9884
The 9884 Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9884 Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9884
Product Name Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details
Optical Mount Adaptor, TO-9 to 1 in. Mount - LDA-90 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-9 Optical Mount Adaptor
View Details
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick - 8816-8 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, Ø3.15 in., 2 BD Differential Micrometers - SL8ABD - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 80 mm (3.15 inch)
Maximum Thickness 6 to 15 mm (0.2362 to 0.5906 inch)
View Details