The KPA22AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.16 coating provides less than 1.5% reflection from 600 nm to 1050 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPA22AR.16 |
| Product Name | Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 650-1000 nm |
| Lens Type | Aspheric; Spherical Lens |
| Focal Length | 30.68 mm (1.21 inch) |
| Center Thickness | 15.5 mm (0.6102 inch) |
| Diameter / Length | 40 mm (1.57 inch) |