Newport MKS Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm KBX040AR.33

Description
The KBX040AR.33 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX040AR.33 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm - KBX040AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm
KBX040AR.33
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm KBX040AR.33
The KBX040AR.33 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX040AR.33 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX040AR.33
Product Name Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 430-700 nm - CKX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 31.25 mm EFL, 430-700 nm - KPA17AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27.16 mm (1.07 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm - 5721-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, Uncoated - CSX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details