Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 350-700 nm KGA671-A

Description
The KGA671-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low dispersion (Vd=53.1). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA671-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low dispersion (Vd=53.1). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 350-700 nm - KGA671-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 350-700 nm
KGA671-A
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 350-700 nm KGA671-A
The KGA671-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low dispersion (Vd=53.1). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA671-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low dispersion (Vd=53.1). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA671-A
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.33 mm (0.2490 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, 650-1000 nm - KPA23AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 20.54 mm (0.8087 inch)
Center Thickness 15.5 mm (0.6102 inch)
View Details
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL - APAC14 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 430-700nm - KBX088AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details