Newport MKS Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm KPA14AR.14

Description
The KPA14AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA14AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm - KPA14AR.14 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm
KPA14AR.14
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm KPA14AR.14
The KPA14AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA14AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA14AR.14
Product Name Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
Diameter / Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated - KBX142 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 350-700 nm - KGA110-A-MT - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
View Details
Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 0.68 NA, 600-1050 nm - KGA330-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.33 mm (0.2490 inch)
Materials D-ZK3
View Details