Newport MKS Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 350-700 nm KGA110-A

Description
The KGA110-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA110-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 350-700 nm - KGA110-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 350-700 nm
KGA110-A
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 350-700 nm KGA110-A
The KGA110-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA110-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA110-A
Product Name Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 7.2 mm (0.2835 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mounted Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 350-700 nm - KGA240-A-MT - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 650-1000 nm - KPA14AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm - KBC034AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 430-700nm - KBC016AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details