Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 350-700 nm KGA230-A

Description
The KGA230-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA230-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 350-700 nm - KGA230-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 350-700 nm
KGA230-A
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 350-700 nm KGA230-A
The KGA230-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA230-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA230-A
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.33 mm (0.2490 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm - CSX100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated - 39225 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.8 mm (2.94 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 15.0 mm EFL, 650-1000 nm - KPA12AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 11.54 mm (0.4543 inch)
Center Thickness 5.5 mm (0.2165 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 430-700nm - KBX082AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details