Newport MKS Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm CAPX10

Description
The CAPX10 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 12.7 mm, and an effective focal length of 25.4 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote
Description
The CAPX10 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 12.7 mm, and an effective focal length of 25.4 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm - CAPX10 - Newport MKS
Irvine, CA, United States
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm
CAPX10
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm CAPX10
The CAPX10 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 12.7 mm, and an effective focal length of 25.4 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

The CAPX10 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 12.7 mm, and an effective focal length of 25.4 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CAPX10
Product Name Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm
Lens Type Spherical Lens
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 0.8900 mm (0.0350 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 650-1000nm - KBC040AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 500 mm EFL, 650-1000nm - KBX178AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.63 inch)
Center Thickness 4.25 mm (0.1674 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, 650-1000 nm - CKX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.72 inch)
Center Thickness 6.17 mm (0.2429 inch)
View Details