Newport MKS Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 350-700 nm KGA022-A

Description
The KGA022-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA022-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 350-700 nm - KGA022-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 350-700 nm
KGA022-A
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 350-700 nm KGA022-A
The KGA022-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA022-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA022-A
Product Name Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550nm - KBC019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, Uncoated - CKX075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 600-1050 nm - KGA150-B - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 3 mm (0.1181 inch)
View Details