Newport MKS Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm 5726-A-H

Description
The 5726-A-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5726-A-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm
5726-A-H
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm 5726-A-H
The 5726-A-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5726-A-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5726-A-H
Product Name Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 25.00 mm Diameter, 35.00 mm EFL - APAC16 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 28.14 mm (1.11 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19mm, 1000-1550 nm - CKX019AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, Uncoated - 20LKT-1-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details