Newport MKS Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys HVM-075t

Description
The HVM-075t is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-075t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote
Description
The HVM-075t is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-075t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys - HVM-075t - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys
HVM-075t
Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys HVM-075t
The HVM-075t is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-075t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

The HVM-075t is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-075t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-075t
Product Name Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT20-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Rotation Mount, Polarizer, 1 inch, For U100-A Mount - UPA-RM1A - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys - HVM-05i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details