Newport MKS Longpass Filter, Fluorescence, 25.0 mm, 535 nm Cut-On, 540-750 nm Transmission HPM530-LP

Description
The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 480-510 nm.
Request a Quote
Description
The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 480-510 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Fluorescence, 25.0 mm, 535 nm Cut-On, 540-750 nm Transmission - HPM530-LP - Newport MKS
Irvine, CA, United States
Longpass Filter, Fluorescence, 25.0 mm, 535 nm Cut-On, 540-750 nm Transmission
HPM530-LP
Longpass Filter, Fluorescence, 25.0 mm, 535 nm Cut-On, 540-750 nm Transmission HPM530-LP
The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 480-510 nm.

The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 480-510 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM530-LP
Product Name Longpass Filter, Fluorescence, 25.0 mm, 535 nm Cut-On, 540-750 nm Transmission
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.5 OD at 632.8 nm - FRQ-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 690±2 nm Center, 11±2 nm FWHM - 10BPF10-690 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth - HPX545-30 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD - FBS-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details