Newport MKS Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° 10DKIT-C1

Description
The 10DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 25.4 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 10DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 25.4 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° - 10DKIT-C1 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10°
10DKIT-C1
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° 10DKIT-C1
The 10DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 25.4 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 10DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 25.4 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10DKIT-C1
Product Name Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10°
Filter Type Diffuser Kit, Narrow
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 12.7 mm, 715 nm Cut-on, RG715 Glass - FR-RG715 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 1.5 OD at 546.1 nm - FSR-OD150 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filter, 25.4 mm, 550±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD - 5214-A - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 24.1 mm (0.9488 inch)
View Details