Newport MKS Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance 20CMS-45

Description
The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote
Description
The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance - 20CMS-45 - Newport MKS
Irvine, CA, United States
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance
20CMS-45
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance 20CMS-45
The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.

The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20CMS-45
Product Name Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 12.7 mm, 780 nm Cut-on, RG780 Glass - FR-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 515 nm Cut-on - 5CGA-515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 550 nm Cut-on - 5CGA-550 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.0 OD - FBS-ND20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details