Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 510 nm Center, 50 nm Bandwidth HPM510-50

Description
The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 405-475 nm.
Request a Quote
Description
The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 405-475 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 510 nm Center, 50 nm Bandwidth - HPM510-50 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 510 nm Center, 50 nm Bandwidth
HPM510-50
Bandpass Filter, Fluorescence, 25.0 mm, 510 nm Center, 50 nm Bandwidth HPM510-50
The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 405-475 nm.

The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 405-475 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM510-50
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 510 nm Center, 50 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

ODiate® Excitation Filter, 25.0 mm, 380 nm CWL, 59 nm FWHM - OD8-EX380-59-B - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 680±2 nm, 11±2 nm FWHM - 20BPF10-680 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.74 mm (0.1080 inch)
View Details
Bandpass Filter, Colored Glass, 12.7 mm, Blue Bandpass, BG40 Glass - FR-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, Colored Glass, 25.4 mm, Blue Bandpass, BG40 Glass - FSR-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details