Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 685 nm Center, 50 nm Bandwidth HPM685-50

Description
The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 560-655 nm.
Request a Quote
Description
The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 560-655 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 685 nm Center, 50 nm Bandwidth - HPM685-50 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 685 nm Center, 50 nm Bandwidth
HPM685-50
Bandpass Filter, Fluorescence, 25.0 mm, 685 nm Center, 50 nm Bandwidth HPM685-50
The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 560-655 nm.

The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 560-655 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM685-50
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 685 nm Center, 50 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 650±3.5 nm, 25±3.5 nm FWHM - 20BPF25-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 440±2 nm Center, 10±2 nm FWHM - 20BPF10-440 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 500 nm Center, 20 nm Bandwidth - HPX500-20 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8mm, 0.04 OD - FBS-ND004 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details