Newport MKS ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.4 OD at 632.8 nm FBR-ND04

Description
The FBR-ND04 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.4 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBR-ND04 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.4 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.4 OD at 632.8 nm - FBR-ND04 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.4 OD at 632.8 nm
FBR-ND04
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.4 OD at 632.8 nm FBR-ND04
The FBR-ND04 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.4 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBR-ND04 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.4 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBR-ND04
Product Name ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.4 OD at 632.8 nm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans - DCM11 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter - 5242 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 400±3.5 nm, 25±3.5 nm FWHM - 20BPF25-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.61 mm (0.1420 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 400 nm Cut-on, GG400 Glass - FSR-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details