Newport MKS Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans DCM11

Description
The DCM11 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 439-458 nm, and high transmission (> 95%) at 473-647 nm to efficiently combine or separate multiple laser beams at 45° angle of incidence. Made from low autofluoresence substrate with dense ultra-durable coatings, it is an ideal choice for applications involving multi-laser Fluorescence Microscopy, combining or splitting two beams of different wavelengths, spectral components filtering, and any laser applications requires minimal wavefront distortion. These Beam Combiners are sometimes called Harmonic beamsplitters or Dichroic Filters. Combine or Separate Multiple Beams An ion-beam sputtered coating is applied to laser grade substrates to provide high reflection (>98%) and transmission (>95%) with low scattering. For optimal filter performance, when combining beams, the arrow on the side of the ring should point toward outgoing transmitted & combined laser beam. When separating beams, the arrow on the side of the ring should point toward incoming combined beam and outgoing reflected beam.
Request a Quote
Description
The DCM11 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 439-458 nm, and high transmission (> 95%) at 473-647 nm to efficiently combine or separate multiple laser beams at 45° angle of incidence. Made from low autofluoresence substrate with dense ultra-durable coatings, it is an ideal choice for applications involving multi-laser Fluorescence Microscopy, combining or splitting two beams of different wavelengths, spectral components filtering, and any laser applications requires minimal wavefront distortion. These Beam Combiners are sometimes called Harmonic beamsplitters or Dichroic Filters. Combine or Separate Multiple Beams An ion-beam sputtered coating is applied to laser grade substrates to provide high reflection (>98%) and transmission (>95%) with low scattering. For optimal filter performance, when combining beams, the arrow on the side of the ring should point toward outgoing transmitted & combined laser beam. When separating beams, the arrow on the side of the ring should point toward incoming combined beam and outgoing reflected beam.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans - DCM11 - Newport MKS
Irvine, CA, United States
Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans
DCM11
Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans DCM11
The DCM11 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 439-458 nm, and high transmission (> 95%) at 473-647 nm to efficiently combine or separate multiple laser beams at 45° angle of incidence. Made from low autofluoresence substrate with dense ultra-durable coatings, it is an ideal choice for applications involving multi-laser Fluorescence Microscopy, combining or splitting two beams of different wavelengths, spectral components filtering, and any laser applications requires minimal wavefront distortion. These Beam Combiners are sometimes called Harmonic beamsplitters or Dichroic Filters. Combine or Separate Multiple Beams An ion-beam sputtered coating is applied to laser grade substrates to provide high reflection (>98%) and transmission (>95%) with low scattering. For optimal filter performance, when combining beams, the arrow on the side of the ring should point toward outgoing transmitted & combined laser beam. When separating beams, the arrow on the side of the ring should point toward incoming combined beam and outgoing reflected beam.

The DCM11 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 439-458 nm, and high transmission (> 95%) at 473-647 nm to efficiently combine or separate multiple laser beams at 45° angle of incidence. Made from low autofluoresence substrate with dense ultra-durable coatings, it is an ideal choice for applications involving multi-laser Fluorescence Microscopy, combining or splitting two beams of different wavelengths, spectral components filtering, and any laser applications requires minimal wavefront distortion. These Beam Combiners are sometimes called Harmonic beamsplitters or Dichroic Filters.

Combine or Separate Multiple Beams


An ion-beam sputtered coating is applied to laser grade substrates to provide high reflection (>98%) and transmission (>95%) with low scattering. For optimal filter performance, when combining beams, the arrow on the side of the ring should point toward outgoing transmitted & combined laser beam. When separating beams, the arrow on the side of the ring should point toward incoming combined beam and outgoing reflected beam.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number DCM11
Product Name Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Colored Glass, 12.7 mm, Blue Bandpass, BG40 Glass - FR-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 25.4 mm, 550±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 492-510 nm Trans. - HPD455 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.4 OD - FBS-ND04 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details