Newport MKS Polarization Controller, Fiber Pigtail, No Connectors. F-POL-PT

Description
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-PT pigtailed version includes two 9/125 μm bare fiber pigtails, with 900 μm jackets. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.
Request a Quote
Description
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-PT pigtailed version includes two 9/125 μm bare fiber pigtails, with 900 μm jackets. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarization Controller, Fiber Pigtail, No Connectors. - F-POL-PT - Newport MKS
Irvine, CA, United States
Polarization Controller, Fiber Pigtail, No Connectors.
F-POL-PT
Polarization Controller, Fiber Pigtail, No Connectors. F-POL-PT
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-PT pigtailed version includes two 9/125 μm bare fiber pigtails, with 900 μm jackets. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.

Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state.
The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.
The F-POL-PT pigtailed version includes two 9/125 μm bare fiber pigtails, with 900 μm jackets.

Babinet-Soleil Compensator for Polarization Control

Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state.


Schematics of a polarization controller using Babinet-Soleil compensator principle

Three Design Styles Available

The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors.


Rotatable Fiber Squeezer Mechanism


The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization.

Compact and Insensitive to Photonic Effects


In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number F-POL-PT
Product Name Polarization Controller, Fiber Pigtail, No Connectors.
Cable Type Single Mode
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
Insertion Loss 0.0500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 25.4 mm - 10P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 650 to 1000 nm - 10GT04AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm - 10WLP08AR.14 - Newport MKS
Specs
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm - 20LP-VIS-B - Newport MKS
Specs
Wavelength Range 430 to 670 nm (4300 to 6700 Å)
Extinction Ratio 700 dB
View Details