Newport MKS Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm 10WLP08AR.14

Description
The 10WLP08AR.14 Wollaston Calcite Polarizing Prism provides high purity linear polarization for broadband sources or multiple laser wavelengths. The unique feature of this polarizer is to provide both output beams through the exit port of the black anodized aluminum housing. The Wollaston prisms are fabricated from select-grade calcite prism pairs, cemented together and assembled into a convenient sized housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer is AR coated for 430 to 700 nm. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote
Description
The 10WLP08AR.14 Wollaston Calcite Polarizing Prism provides high purity linear polarization for broadband sources or multiple laser wavelengths. The unique feature of this polarizer is to provide both output beams through the exit port of the black anodized aluminum housing. The Wollaston prisms are fabricated from select-grade calcite prism pairs, cemented together and assembled into a convenient sized housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer is AR coated for 430 to 700 nm. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm - 10WLP08AR.14 - Newport MKS
Irvine, CA, United States
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm
10WLP08AR.14
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm 10WLP08AR.14
The 10WLP08AR.14 Wollaston Calcite Polarizing Prism provides high purity linear polarization for broadband sources or multiple laser wavelengths. The unique feature of this polarizer is to provide both output beams through the exit port of the black anodized aluminum housing. The Wollaston prisms are fabricated from select-grade calcite prism pairs, cemented together and assembled into a convenient sized housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer is AR coated for 430 to 700 nm. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

The 10WLP08AR.14 Wollaston Calcite Polarizing Prism provides high purity linear polarization for broadband sources or multiple laser wavelengths. The unique feature of this polarizer is to provide both output beams through the exit port of the black anodized aluminum housing. The Wollaston prisms are fabricated from select-grade calcite prism pairs, cemented together and assembled into a convenient sized housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer is AR coated for 430 to 700 nm.
**Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10WLP08AR.14
Product Name Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Polarizer, High-Energy Nd:YAG, UVFS, 14.3 x 28.6 mm, 355 nm - 11Q00HP.2 - Newport MKS
Specs
Wavelength Range 355 nm (3550 Å)
Extinction Ratio 100 dB
View Details
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm - 10GL08AR.14 - Newport MKS
Specs
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Extinction Ratio 100000 dB
View Details
Polarization Controller, Fiber Pigtail, FC/APC Connectors. - F-POL-PT-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
View Details
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 1000 to 1550nm - 10GT04AR.18 - Newport MKS
Specs
Wavelength Range 1000 to 1550 nm (10000 to 15500 Å)
Extinction Ratio 100000 dB
View Details