Newport MKS Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm 20LP-UV

Description
The 20LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Ultraviolet Polarizer Our ultraviolet polarizers are recommended for 310-400 nm wavelength applications, and use a UV Fused Silica substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote
Description
The 20LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Ultraviolet Polarizer Our ultraviolet polarizers are recommended for 310-400 nm wavelength applications, and use a UV Fused Silica substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm - 20LP-UV - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm
20LP-UV
Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm 20LP-UV
The 20LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Ultraviolet Polarizer Our ultraviolet polarizers are recommended for 310-400 nm wavelength applications, and use a UV Fused Silica substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of

The 20LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount.

Ultraviolet Polarizer


Our ultraviolet polarizers are recommended for 310-400 nm wavelength applications, and use a UV Fused Silica substrate.

Black Anodized Aluminum Housings

The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts.

Precision Linear Polarizers

Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of <λ/5. They feature high extinction ratios, surface quality of 40-20 scratch-dig and offer wide angular acceptance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 20LP-UV
Product Name Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm
Wavelength Range 310 to 400 nm (3100 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 1000 to 1550nm - 10GT04AR.18 - Newport MKS
Specs
Wavelength Range 1000 to 1550 nm (10000 to 15500 Å)
Extinction Ratio 100000 dB
View Details
In-Line Polarization Controller, 1280-1340 nm, FC/APC. - F-ILPC-13-APC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1280 to 1340 nm (12800 to 13400 Å)
Insertion Loss 0.3000 dB
View Details
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm - 5524 - Newport MKS
Specs
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details