Newport MKS Fiber Polarization Controller, Male FC/APC Bulkhead Connectors. F-POL-APC

Description
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-APC bulkhead version includes an FC/APC fiber optic male connector on either side. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.
Request a Quote
Description
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-APC bulkhead version includes an FC/APC fiber optic male connector on either side. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Polarization Controller, Male FC/APC Bulkhead Connectors. - F-POL-APC - Newport MKS
Irvine, CA, United States
Fiber Polarization Controller, Male FC/APC Bulkhead Connectors.
F-POL-APC
Fiber Polarization Controller, Male FC/APC Bulkhead Connectors. F-POL-APC
Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-APC bulkhead version includes an FC/APC fiber optic male connector on either side. Babinet-Soleil Compensator for Polarization Control Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state. Schematics of a polarization controller using Babinet-Soleil compensator principle Three Design Styles Available The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors. Rotatable Fiber Squeezer Mechanism The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization. Compact and Insensitive to Photonic Effects In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.

Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state.
The rotatable fiber squeezer mechanism adds no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber. The F-POL-APC bulkhead version includes an FC/APC fiber optic male connector on either side.

Babinet-Soleil Compensator for Polarization Control

Manual polarization controllers are based on an all-fiber Babinet-Soleil Compensator. The patented design can be used to generate any polarization state at the output from an arbitrary input polarization state.


Schematics of a polarization controller using Babinet-Soleil compensator principle

Three Design Styles Available

The In-Line version, F-POL-IL, offers great flexibility by allowing the insertion of a 250 µm buffered optical fiber. The Pigtailed version, F-POL-PT, includes two 9/125 µm fiber pigtails, with 900 µm jackets, with no connectors, FC/UPC, or FC/APC connectors. The bulkhead versions, F-POL-PC and F-POL-APC, are available with either FC/PC or FC/APC connectors.


Rotatable Fiber Squeezer Mechanism


The device comprises a rotatable fiber squeezer mechanism that rotates around the optical fiber while adding no intrinsic loss or back-reflection, and allows polarization adjustments in two quick and easy steps. Applying a pressure to the fiber produces a linear birefringence, effectively creating a fiber wave plate whose retardation varies with the pressure. Simple squeeze-and-turn operations can generate any desired polarization state from any arbitrary input polarization.

Compact and Insensitive to Photonic Effects


In addition to their compact size, the controllers are insensitive to variations in fiber material, diameter or wavelength of the light passing through the fiber.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number F-POL-APC
Product Name Fiber Polarization Controller, Male FC/APC Bulkhead Connectors.
Cable Type Single Mode
Connector Type FC
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1310 nm, SM to SM, Pigtailed, FC/PC Connectors. - F-ILP-1-F-SS-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 25.4 mm - 10LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm - 10GL08AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm - 05P009AR.14 - Newport MKS
Specs
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Extinction Ratio 10000 dB
View Details