Newport MKS VIS Linear Polarizer, 25.4 mm, 2.0 mm thick, 400-700 nm LPGF-1

Description
The LPGF-1 Linear Polarizing Glass Filter has a 25.4 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
Request a Quote
Description
The LPGF-1 Linear Polarizing Glass Filter has a 25.4 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VIS Linear Polarizer, 25.4 mm, 2.0 mm thick, 400-700 nm - LPGF-1 - Newport MKS
Irvine, CA, United States
VIS Linear Polarizer, 25.4 mm, 2.0 mm thick, 400-700 nm
LPGF-1
VIS Linear Polarizer, 25.4 mm, 2.0 mm thick, 400-700 nm LPGF-1
The LPGF-1 Linear Polarizing Glass Filter has a 25.4 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.

The LPGF-1 Linear Polarizing Glass Filter has a 25.4 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number LPGF-1
Product Name VIS Linear Polarizer, 25.4 mm, 2.0 mm thick, 400-700 nm
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 50.8 mm - 20LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm - 10GL08AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Polarizer, 1550 nm, SM to PM, FC/PC Bulkhead Connectors. - F-ILP-2-N-SP-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details