Newport MKS Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/APC F-CPL-B22355-FCAPC

Description
The F-CPL-B22355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can be used with the 918D-IS-1 fiber optic detector and 22494-01S FC connector (which is included with the 918D-IS-1). See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.
Request a Quote
Description
The F-CPL-B22355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can be used with the 918D-IS-1 fiber optic detector and 22494-01S FC connector (which is included with the 918D-IS-1). See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/APC - F-CPL-B22355-FCAPC - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/APC
F-CPL-B22355-FCAPC
Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/APC F-CPL-B22355-FCAPC
The F-CPL-B22355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can be used with the 918D-IS-1 fiber optic detector and 22494-01S FC connector (which is included with the 918D-IS-1). See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.

The F-CPL-B22355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can be used with the 918D-IS-1 fiber optic detector and 22494-01S FC connector (which is included with the 918D-IS-1). See the Related Products tab for more information.

50/50 Fiber Optic Couplers

50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions.

FC/UPC, FC/APC or Bare Fiber Pigtails

All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models.

Rugged Housing and Cabling

A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails.

Fused Biconical Taper Construction


A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process.

Broadband Fiber Optic Couplers


Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-B22355-FCAPC
Product Name Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/APC
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm, FC/APC - F-CPL-B22351-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Fiber Coupler, Wavelength Flattened, 1 x 16, 1550 nm - F-CPL-F16150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package E
View Details