Newport MKS In-Line Polarization Controller, 1520-1620 nm, FC/APC. F-ILPC-15-APC

Description
The F-ILPC-15-APC In-line Polarization Controller is suitable for fiber optic systems and experiments where small size is needed. It performs like the bulky paddle controllers but can fit into most rack mountable housings. It is pigtailed with conventional communication fiber and can be easily installed in systems without difficulty. The polarization controller does not squeeze the fiber which could damage the fiber jacket. The principle of the polarization controller is based on two quarter waveplates to transform an arbitrary input polarization state to another. The quarter waveplate is made by using fiber having birefringence. The device has two independently controllable rotators. The F-ILPC-15-APC has an operating wavelength of 1520-1620 nm. It comes with FC/APC connectors. Pigtailed In-Line Polarization Controller Our new all-fiber In-line polarization controller is ideal for fiber optic system where small size is especially needed. They fit in most rack mountable housings and electronic circuit boards. With conventional communication fiber pigtails, these polarization controllers can be easily installed in the system. Precision Polarization Control by Quarter Waveplates These In-line polarization controllers are composed of two fiber-made quarter waveplates. It has all fiber configuration, and low insertion loss. For arbitrary input polarization, linear combination of the two independently controlled waveplates can generate any output state of polarization.
Request a Quote
Description
The F-ILPC-15-APC In-line Polarization Controller is suitable for fiber optic systems and experiments where small size is needed. It performs like the bulky paddle controllers but can fit into most rack mountable housings. It is pigtailed with conventional communication fiber and can be easily installed in systems without difficulty. The polarization controller does not squeeze the fiber which could damage the fiber jacket. The principle of the polarization controller is based on two quarter waveplates to transform an arbitrary input polarization state to another. The quarter waveplate is made by using fiber having birefringence. The device has two independently controllable rotators. The F-ILPC-15-APC has an operating wavelength of 1520-1620 nm. It comes with FC/APC connectors. Pigtailed In-Line Polarization Controller Our new all-fiber In-line polarization controller is ideal for fiber optic system where small size is especially needed. They fit in most rack mountable housings and electronic circuit boards. With conventional communication fiber pigtails, these polarization controllers can be easily installed in the system. Precision Polarization Control by Quarter Waveplates These In-line polarization controllers are composed of two fiber-made quarter waveplates. It has all fiber configuration, and low insertion loss. For arbitrary input polarization, linear combination of the two independently controlled waveplates can generate any output state of polarization.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-ILPC-15-APC is a miniaturized in-line polarization controller designed for fiber optic systems requiring compact integration, with an operating wavelength range of 1520 nm to 1620 nm and FC/APC connectors. It has an insertion loss of less than 0.5 dB, an extinction ratio greater than 20 dB, and back reflection less than -60 dB without connectors. The device measures 88 mm wide, 17 mm high, and 19.5 mm deep, and is pigtailed with conventional communication fiber for easy system installation without fiber damage or squeezing. It features two independent control parameters and high shock endurance.

Datasheet Summary
Powered by GS/AI

The F-ILPC-15-APC is a miniaturized in-line polarization controller designed for fiber optic systems requiring compact integration, with an operating wavelength range of 1520 nm to 1620 nm and FC/APC connectors. It has an insertion loss of less than 0.5 dB, an extinction ratio greater than 20 dB, and back reflection less than -60 dB without connectors. The device measures 88 mm wide, 17 mm high, and 19.5 mm deep, and is pigtailed with conventional communication fiber for easy system installation without fiber damage or squeezing. It features two independent control parameters and high shock endurance.

Suppliers

Company
Product
Description
Supplier Links
In-Line Polarization Controller, 1520-1620 nm, FC/APC. - F-ILPC-15-APC - Newport MKS
Irvine, CA, United States
In-Line Polarization Controller, 1520-1620 nm, FC/APC.
F-ILPC-15-APC
In-Line Polarization Controller, 1520-1620 nm, FC/APC. F-ILPC-15-APC
The F-ILPC-15-APC In-line Polarization Controller is suitable for fiber optic systems and experiments where small size is needed. It performs like the bulky paddle controllers but can fit into most rack mountable housings. It is pigtailed with conventional communication fiber and can be easily installed in systems without difficulty. The polarization controller does not squeeze the fiber which could damage the fiber jacket. The principle of the polarization controller is based on two quarter waveplates to transform an arbitrary input polarization state to another. The quarter waveplate is made by using fiber having birefringence. The device has two independently controllable rotators. The F-ILPC-15-APC has an operating wavelength of 1520-1620 nm. It comes with FC/APC connectors. Pigtailed In-Line Polarization Controller Our new all-fiber In-line polarization controller is ideal for fiber optic system where small size is especially needed. They fit in most rack mountable housings and electronic circuit boards. With conventional communication fiber pigtails, these polarization controllers can be easily installed in the system. Precision Polarization Control by Quarter Waveplates These In-line polarization controllers are composed of two fiber-made quarter waveplates. It has all fiber configuration, and low insertion loss. For arbitrary input polarization, linear combination of the two independently controlled waveplates can generate any output state of polarization.

The F-ILPC-15-APC In-line Polarization Controller is suitable for fiber optic systems and experiments where small size is needed. It performs like the bulky paddle controllers but can fit into most rack mountable housings. It is pigtailed with conventional communication fiber and can be easily installed in systems without difficulty.

The polarization controller does not squeeze the fiber which could damage the fiber jacket. The principle of the polarization controller is based on two quarter waveplates to transform an arbitrary input polarization state to another. The quarter waveplate is made by using fiber having birefringence. The device has two independently controllable rotators.

The F-ILPC-15-APC has an operating wavelength of 1520-1620 nm. It comes with FC/APC connectors.

Pigtailed In-Line Polarization Controller

Our new all-fiber In-line polarization controller is ideal for fiber optic system where small size is especially needed. They fit in most rack mountable housings and electronic circuit boards. With conventional communication fiber pigtails, these polarization controllers can be easily installed in the system.


Precision Polarization Control by Quarter Waveplates

These In-line polarization controllers are composed of two fiber-made quarter waveplates. It has all fiber configuration, and low insertion loss. For arbitrary input polarization, linear combination of the two independently controlled waveplates can generate any output state of polarization.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number F-ILPC-15-APC
Product Name In-Line Polarization Controller, 1520-1620 nm, FC/APC.
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Polarization Controller, 1280-1340 nm, FC/PC. - F-ILPC-13-PC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1280 to 1340 nm (12800 to 13400 Å)
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm - 05P009AR.14 - Newport MKS
Specs
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Extinction Ratio 10000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm - 10P309AR.16 - Newport MKS
Specs
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Extinction Ratio 10000 dB
View Details
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm - 10GL08AR.33 - Newport MKS
Specs
Wavelength Range 1064 nm (10640 Å)
Extinction Ratio 100000 dB
View Details