Newport MKS Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm F-CPL-M12131

Description
The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.
Request a Quote
Description
The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm - F-CPL-M12131 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm
F-CPL-M12131
Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm F-CPL-M12131
The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.

The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated.

Low Insertion Loss over Large Wavelength Range with Many Options Available


Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available.

Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available


All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors.

Advanced Manufacturing Methods


Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-M12131
Product Name Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 1550 nm - F-CPL-S22155 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package B
View Details
Fiber Optic Coupler, Multimode, 1 x 4, 1310 nm, FC/PC - F-CPL-M14130-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package C
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/UPC - F-CPL-S12635-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details
Polarization Insensitive Circulator, 1550 nm, SMF-28 Fiber, FC/APC. - F-CIR-15-P-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Features Pigtail
View Details