Newport MKS Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm F-CPL-M18130

Description
The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Use Option Code 97 when ordering with connectors. Option Code 97 refers to the Coupler Model Code. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.
Request a Quote
Description
The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Use Option Code 97 when ordering with connectors. Option Code 97 refers to the Coupler Model Code. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm - F-CPL-M18130 - Newport MKS
Irvine, CA, United States
Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm
F-CPL-M18130
Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm F-CPL-M18130
The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Use Option Code 97 when ordering with connectors. Option Code 97 refers to the Coupler Model Code. Low Insertion Loss over Large Wavelength Range with Many Options Available Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available. Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors. Advanced Manufacturing Methods Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.

The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Use Option Code 97 when ordering with connectors. Option Code 97 refers to the Coupler Model Code.

Low Insertion Loss over Large Wavelength Range with Many Options Available


Our Multimode Fiber Optic Couplers come standard with 62.5/125 µm fiber, with low insertion loss and a broad operating wavelength range from 800 to 1600 nm. The 1x2 and 2x2 couplers are offered in both 50/50 (3 dB) and 10/90 coupling ratios. 1x4 and 1x8 port configurations are also available.

Rugged Housing and Cabling with Pigtail or FC/UPC Connection Available


All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated or with FC/UPC connectors.

Advanced Manufacturing Methods


Newport employs advanced manufacturing methods and extensive environmental testing to ensure that these products are suitable for applications in telecommunications, CATV, aerospace, defense, and R&D.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-M18130
Product Name Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 850nm. - F-CPL-S12855 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 850 nm
Coupler Package A
View Details
Multimode Fiber Optic Coupler, 1 x 2, 50/50, 1310 nm, FC/PC - F-CPL-M12135-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 4, 1310 nm - F-CPL-S14130 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1310 nm
Coupler Package C
View Details