Newport MKS XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 460A-XYZ

Description
The 460A-XYZ 0.5 inch (12.7mm) Travel Three-Axis Quick-Mount Linear Stages has an integrated, yet modular, design allowing for increased versatility. The Z Axis Stage/Bracket is user removable allowing conversion of an XYZ Model to an XY Model. The 460A-XYZ features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. This offers exceptional straightness of travel, but a lower load capacity than our crossed-roller bearing stages. The stages are spring loaded against the drive actuator for backlash free motion. Vertical-drive assemblies carry the load through the actuator spindle rather than the springs for positive load support. Three actuators are required and are ordered separately. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.
Request a Quote
Description
The 460A-XYZ 0.5 inch (12.7mm) Travel Three-Axis Quick-Mount Linear Stages has an integrated, yet modular, design allowing for increased versatility. The Z Axis Stage/Bracket is user removable allowing conversion of an XYZ Model to an XY Model. The 460A-XYZ features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. This offers exceptional straightness of travel, but a lower load capacity than our crossed-roller bearing stages. The stages are spring loaded against the drive actuator for backlash free motion. Vertical-drive assemblies carry the load through the actuator spindle rather than the springs for positive load support. Three actuators are required and are ordered separately. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-XYZ - Newport MKS
Irvine, CA, United States
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20
460A-XYZ
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 460A-XYZ
The 460A-XYZ 0.5 inch (12.7mm) Travel Three-Axis Quick-Mount Linear Stages has an integrated, yet modular, design allowing for increased versatility. The Z Axis Stage/Bracket is user removable allowing conversion of an XYZ Model to an XY Model. The 460A-XYZ features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. This offers exceptional straightness of travel, but a lower load capacity than our crossed-roller bearing stages. The stages are spring loaded against the drive actuator for backlash free motion. Vertical-drive assemblies carry the load through the actuator spindle rather than the springs for positive load support. Three actuators are required and are ordered separately. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.

The 460A-XYZ 0.5 inch (12.7mm) Travel Three-Axis Quick-Mount Linear Stages has an integrated, yet modular, design allowing for increased versatility. The Z Axis Stage/Bracket is user removable allowing conversion of an XYZ Model to an XY Model. The 460A-XYZ features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. This offers exceptional straightness of travel, but a lower load capacity than our crossed-roller bearing stages. The stages are spring loaded against the drive actuator for backlash free motion. Vertical-drive assemblies carry the load through the actuator spindle rather than the springs for positive load support. Three actuators are required and are ordered separately.

Stainless Steel Ball-Bearings for Smooth Translation

The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation.

Fast Side Tab Mounting

Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems.

Low Profile Design Fits in Tight Spaces

Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 460A-XYZ
Product Name XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Fiber Positioner, M4 Tapped Hole - 8051-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0591 inch (1.5 mm)
Rated Speed 6.56E-4 in/sec (1.00E-3 m/min)
View Details
Fiber Coupler, Multimode, Bare Fiber Positioner - F-915T - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm, 8-32, No Baseplate - 9061-COM - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XYZ Linear Stage, Triple Divide, 1 in, XZ Pico, Y Micro, 8-32, 1/4-20 - 9064-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details