Newport MKS Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 9067-COM-E

Description
The 9067-COM-E Optically Encoded Stainless Steel Crossed-Roller-Beari ng Translation Stage allows you to build your own closed-loop Picomotor-actuated stage. This 1.0 in. travel translation stage with integrated encoder can be used with your choice of our many Picomotor actuators, so you'll be able to accurately measure where you are and where you need to be. It is fully compatible with the Model 8743-CL closed-loop Picomotor controller/driver. 8-32 threaded holes.
Request a Quote
Description
The 9067-COM-E Optically Encoded Stainless Steel Crossed-Roller-Beari ng Translation Stage allows you to build your own closed-loop Picomotor-actuated stage. This 1.0 in. travel translation stage with integrated encoder can be used with your choice of our many Picomotor actuators, so you'll be able to accurately measure where you are and where you need to be. It is fully compatible with the Model 8743-CL closed-loop Picomotor controller/driver. 8-32 threaded holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 - 9067-COM-E - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20
9067-COM-E
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 9067-COM-E
The 9067-COM-E Optically Encoded Stainless Steel Crossed-Roller-Beari ng Translation Stage allows you to build your own closed-loop Picomotor-actuated stage. This 1.0 in. travel translation stage with integrated encoder can be used with your choice of our many Picomotor actuators, so you'll be able to accurately measure where you are and where you need to be. It is fully compatible with the Model 8743-CL closed-loop Picomotor controller/driver. 8-32 threaded holes.

The 9067-COM-E Optically Encoded Stainless Steel Crossed-Roller-Bearing Translation Stage allows you to build your own closed-loop Picomotor-actuated stage. This 1.0 in. travel translation stage with integrated encoder can be used with your choice of our many Picomotor actuators, so you'll be able to accurately measure where you are and where you need to be. It is fully compatible with the Model 8743-CL closed-loop Picomotor controller/driver. 8-32 threaded holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-COM-E
Product Name Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Piezo Linear Stage, 16 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS16P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.6299 inch (16 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Vertical Linear Stage, Dovetail, 0.55 in. Travel, 2.56 x 2.56 in. Platform - DS65-Z - Newport MKS
Specs
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details
XYZ Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
Vertical Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details