Newport MKS Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load DM11-25

Description
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. DM Series Micrometers are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror/Beamsplitter Mounts. In essence, the DM Differential Micrometer is a standard micrometer with a 0.05 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. Then, by using the fine adjustment knob closest to the positioner, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 2 μm increments. 6.6 lb. Load Capacity.
Request a Quote
Description
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. DM Series Micrometers are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror/Beamsplitter Mounts. In essence, the DM Differential Micrometer is a standard micrometer with a 0.05 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. Then, by using the fine adjustment knob closest to the positioner, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 2 μm increments. 6.6 lb. Load Capacity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-25 - Newport MKS
Irvine, CA, United States
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load
DM11-25
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load DM11-25
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. DM Series Micrometers are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror/Beamsplitter Mounts. In essence, the DM Differential Micrometer is a standard micrometer with a 0.05 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. Then, by using the fine adjustment knob closest to the positioner, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 2 μm increments. 6.6 lb. Load Capacity.

The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. DM Series Micrometers are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror/Beamsplitter Mounts. In essence, the DM Differential Micrometer is a standard micrometer with a 0.05 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. Then, by using the fine adjustment knob closest to the positioner, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 2 μm increments. 6.6 lb. Load Capacity.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DM11-25
Product Name Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 25 mm Travel, 9 lb. Load - BM11.25 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load - BM11.5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details