Newport MKS Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket DM-13B

Description
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range with 0.2 mm fine adjustment range and is supplied with a micrometer mounting bracket compatible with M-462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0 in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. It employs the same mounting bezel as our standard SM Series Micrometers, so it may be used to easily upgrade an existing instrument to provide, in most cases, a factor of 10 improvement in resolution. In effect, we have built a differential micrometer outside of a standard micrometer - a simple concept that is difficult to implement. The motion it provides is exceptionally smooth and crisp, without tightness or difficult turning. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. 462 Stage Compatible Version The DM-13B is a DM-13 differential micrometer supplied with a mounting bracket specifically for use with our 462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0-in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. Exceptionally Smooth Motion The DM-13 combines 13 mm of coarse travel range with 0.2 mm fine adjustability in a single micrometer. Use the knob at the back for coarse positioning like a classical micrometer drive. When done, use the other knob for fine tuning your position with 0.07 µm adjustment sensitivity. The motion of the DM-13 is exceptionally smooth and crisp, without tightness or difficult turning. DM-13 provides excellent linearity and absolute accuracy better than 1%, and its unique design exhibits no harmonic motion errors typical of conventional differential screws.
Request a Quote
Description
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range with 0.2 mm fine adjustment range and is supplied with a micrometer mounting bracket compatible with M-462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0 in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. It employs the same mounting bezel as our standard SM Series Micrometers, so it may be used to easily upgrade an existing instrument to provide, in most cases, a factor of 10 improvement in resolution. In effect, we have built a differential micrometer outside of a standard micrometer - a simple concept that is difficult to implement. The motion it provides is exceptionally smooth and crisp, without tightness or difficult turning. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. 462 Stage Compatible Version The DM-13B is a DM-13 differential micrometer supplied with a mounting bracket specifically for use with our 462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0-in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. Exceptionally Smooth Motion The DM-13 combines 13 mm of coarse travel range with 0.2 mm fine adjustability in a single micrometer. Use the knob at the back for coarse positioning like a classical micrometer drive. When done, use the other knob for fine tuning your position with 0.07 µm adjustment sensitivity. The motion of the DM-13 is exceptionally smooth and crisp, without tightness or difficult turning. DM-13 provides excellent linearity and absolute accuracy better than 1%, and its unique design exhibits no harmonic motion errors typical of conventional differential screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Irvine, CA, United States
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket
DM-13B
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket DM-13B
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range with 0.2 mm fine adjustment range and is supplied with a micrometer mounting bracket compatible with M-462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0 in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. It employs the same mounting bezel as our standard SM Series Micrometers, so it may be used to easily upgrade an existing instrument to provide, in most cases, a factor of 10 improvement in resolution. In effect, we have built a differential micrometer outside of a standard micrometer - a simple concept that is difficult to implement. The motion it provides is exceptionally smooth and crisp, without tightness or difficult turning. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. 462 Stage Compatible Version The DM-13B is a DM-13 differential micrometer supplied with a mounting bracket specifically for use with our 462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0-in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. Exceptionally Smooth Motion The DM-13 combines 13 mm of coarse travel range with 0.2 mm fine adjustability in a single micrometer. Use the knob at the back for coarse positioning like a classical micrometer drive. When done, use the other knob for fine tuning your position with 0.07 µm adjustment sensitivity. The motion of the DM-13 is exceptionally smooth and crisp, without tightness or difficult turning. DM-13 provides excellent linearity and absolute accuracy better than 1%, and its unique design exhibits no harmonic motion errors typical of conventional differential screws.

The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range with 0.2 mm fine adjustment range and is supplied with a micrometer mounting bracket compatible with M-462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0 in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position. It employs the same mounting bezel as our standard SM Series Micrometers, so it may be used to easily upgrade an existing instrument to provide, in most cases, a factor of 10 improvement in resolution. In effect, we have built a differential micrometer outside of a standard micrometer - a simple concept that is difficult to implement. The motion it provides is exceptionally smooth and crisp, without tightness or difficult turning.

Differential Micrometer Drive


When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws.

462 Stage Compatible Version

The DM-13B is a DM-13 differential micrometer supplied with a mounting bracket specifically for use with our 462 Series stages. Note that the micrometer mounting bracket(s) supplied with the 462-series stages are sized for 1.0-in. (25 mm) travel. Therefore, the DM-13B includes a different micrometer mounting bracket which accounts for the shorter 0.5-in (13-mm) range, allowing symmetric travel about the 462’s nominal position.

Exceptionally Smooth Motion


The DM-13 combines 13 mm of coarse travel range with 0.2 mm fine adjustability in a single micrometer. Use the knob at the back for coarse positioning like a classical micrometer drive. When done, use the other knob for fine tuning your position with 0.07 µm adjustment sensitivity. The motion of the DM-13 is exceptionally smooth and crisp, without tightness or difficult turning. DM-13 provides excellent linearity and absolute accuracy better than 1%, and its unique design exhibits no harmonic motion errors typical of conventional differential screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DM-13B
Product Name Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, Left Handed - SM-13LH - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Head, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI, Vacuum - SM-13V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details