Newport MKS Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread CXL48-80

Description
The CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-80 Carrier is specially designed to support positioners with the 80 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 and 8-32 holes.
Request a Quote
Description
The CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-80 Carrier is specially designed to support positioners with the 80 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 and 8-32 holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread - CXL48-80 - Newport MKS
Irvine, CA, United States
Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread
CXL48-80
Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread CXL48-80
The CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-80 Carrier is specially designed to support positioners with the 80 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 and 8-32 holes.

The CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-80 Carrier is specially designed to support positioners with the 80 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 and 8-32 holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number CXL48-80
Product Name Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, 140 mm Length, M6 Thread, X26 Series - M-CN26-140 - Newport MKS
Specs
Style Metric
Length 5.51 inch (140 mm)
Width 1.57 inch (40 mm)
View Details
ezTrac Optical Rail, 2.5 in. Length - 9022NF - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail, 3.0 in. Width, 12 in. Length - 9731 - Newport MKS
Specs
Style Metric
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details