Newport MKS Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread CXL48-50

Description
The CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-50 Carrier is specially designed to support positioners with the 50 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 8-32, and 4-40 holes.
Request a Quote
Description
The CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-50 Carrier is specially designed to support positioners with the 50 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 8-32, and 4-40 holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread - CXL48-50 - Newport MKS
Irvine, CA, United States
Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread
CXL48-50
Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread CXL48-50
The CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-50 Carrier is specially designed to support positioners with the 50 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 8-32, and 4-40 holes.

The CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-50 Carrier is specially designed to support positioners with the 50 mm module size. Knurled knobs are used to securely clamp the carriers to the rail. A unique clamp design eliminates contact between the screw shaft and the rail for smoother sliding, more stable positioning, and prevention of possible rail damage from over-tightening. 1/4-20 8-32, and 4-40 holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number CXL48-50
Product Name Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Miniature, 300 mm, 19.1 mm Width, M4 Thread and M6 CLR - M-MRL-12M - Newport MKS
Specs
Style Metric
Length 11.81 inch (300 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail Carrier, 25.4 mm, for 9731/9732 Optical Rails, M6 C-Bore - 9741-M - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 2.6 inch (66 mm)
View Details
Optical Post Carrier, ezTrac, 0.75 in. Width - 9025NF - Newport MKS
Specs
Style Metric
Length 0.7500 inch (19.05 mm)
Width 2.5 inch (63.5 mm)
View Details