Newport MKS Construction Rail, 1 x 5 in., 1/4-20 CR-1

Description
The CR-1 Construction Rail has tapped holes on all surfaces as well as counterbored clearance holes for 1/4-20 (M6) screws. The rail can be attached to a breadboard, a cube, another component, or another rail for modular versatility.
Request a Quote
Description
The CR-1 Construction Rail has tapped holes on all surfaces as well as counterbored clearance holes for 1/4-20 (M6) screws. The rail can be attached to a breadboard, a cube, another component, or another rail for modular versatility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Irvine, CA, United States
Construction Rail, 1 x 5 in., 1/4-20
CR-1
Construction Rail, 1 x 5 in., 1/4-20 CR-1
The CR-1 Construction Rail has tapped holes on all surfaces as well as counterbored clearance holes for 1/4-20 (M6) screws. The rail can be attached to a breadboard, a cube, another component, or another rail for modular versatility.

The CR-1 Construction Rail has tapped holes on all surfaces as well as counterbored clearance holes for 1/4-20 (M6) screws. The rail can be attached to a breadboard, a cube, another component, or another rail for modular versatility.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CR-1
Product Name Construction Rail, 1 x 5 in., 1/4-20
Mount Type Construction Base
Unlock Full Specs
to access all available technical data

Similar Products

Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters - ALM-1A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 35 mm (0.5000 to 1.38 inch)
View Details
Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread - 38 - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, Lockable, M4 - 9891-K-L-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, 0.5 in. Height, 0.7 in. Diameter, 8-32 Thread - 9943 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details