Newport MKS Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread 9401

Description
The 9401 Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its 8-32 thread and includes one retaining ring with 1.040-32 thread.
Request a Quote
Description
The 9401 Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its 8-32 thread and includes one retaining ring with 1.040-32 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread - 9401 - Newport MKS
Irvine, CA, United States
Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread
9401
Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread 9401
The 9401 Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its 8-32 thread and includes one retaining ring with 1.040-32 thread.

The 9401 Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its 8-32 thread and includes one retaining ring with 1.040-32 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9401
Product Name Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread
Clear Aperture 20.6 mm (0.8110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 2.0 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Lens Tube, 1 inch LT Series, 1 inch length - LT10-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys - 9882-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details