Newport MKS Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller CONEX-LTA-HS

Description
CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and the optional CONEX-PS-CB can be purchased for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Compact DC Servo Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors. It delivers smooth motion, with less electrical noise and significantly less motor heating. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.
Request a Quote
Description
CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and the optional CONEX-PS-CB can be purchased for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Compact DC Servo Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors. It delivers smooth motion, with less electrical noise and significantly less motor heating. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CONEX-LTA-HS is a high-speed motorized actuator integrated with a CONEX-CC controller, designed for automated replacement of manual micrometers in optomechanical systems. It offers 50 mm travel with a maximum speed of 5 mm/s and a push force of 50 N, using a DC servo motor with a rotary encoder providing 2048 counts per revolution. The actuator features a non-rotating tip, manual adjustment knob with scale indication, and optical limit switches adjustable for maximum travel. It includes a 3 m cable with a SUB-D25 connector and is rated for non-vacuum environments. The integrated controller enables out-of-the-box PC control via USB with proprietary ASCII commands and .NET-compatible software libraries.

Datasheet Summary
Powered by GS/AI

CONEX-LTA-HS is a high-speed motorized actuator integrated with a CONEX-CC controller, designed for automated replacement of manual micrometers in optomechanical systems. It offers 50 mm travel with a maximum speed of 5 mm/s and a push force of 50 N, using a DC servo motor with a rotary encoder providing 2048 counts per revolution. The actuator features a non-rotating tip, manual adjustment knob with scale indication, and optical limit switches adjustable for maximum travel. It includes a 3 m cable with a SUB-D25 connector and is rated for non-vacuum environments. The integrated controller enables out-of-the-box PC control via USB with proprietary ASCII commands and .NET-compatible software libraries.

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller - CONEX-LTA-HS - Newport MKS
Irvine, CA, United States
Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller
CONEX-LTA-HS
Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller CONEX-LTA-HS
CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and the optional CONEX-PS-CB can be purchased for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Compact DC Servo Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors. It delivers smooth motion, with less electrical noise and significantly less motor heating. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.

CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads.
The CONEX™ controller comes with a USB cable and the optional CONEX-PS-CB can be purchased for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.

LTA DC Servo Actuators

These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include:

  • Manual adjustment knob which permits quick positioning of the actuator when the motor is off.
  • Visible scale that indicates coarse actuator position in both millimeters and inches.
  • Limit switch that can be manually adjusted.
  • Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

Compact DC Servo Motion Controller

In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors. It delivers smooth motion, with less electrical noise and significantly less motor heating.


Out-of-the-box PC Control


For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller.


Simple Programming with Extensive Language Options


Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages.


Scalable Architecture


CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number CONEX-LTA-HS
Product Name Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 1 in, XY Pico, Z Micro,8-32,1/4-20 - 9064-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, Micro XZ, Pico Y, M4 and M6 - 9062-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details