Newport MKS Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6 281

Description
The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism Conventional scissors and dual-pantograph jacks lift by decreasing the distance between crossed members and are inherently less stable at higher elevations. In contrast, Newport’s innovative design employs three orthogonal hinges that straighten to form a box, becoming more stable with increasing height. The side mounted height adjustment controls a stout drive screw connecting the pivot pins of the broad side hinges. The end hinge prevents tilting or swaying and ensures only vertical motion. Large Vertical Adjustment Range The 281 offers 3 full inches of vertical adjustment with 48 revolutions of the adjustment knob. The model 271 has lower sensitivity and a smaller adjustment range. Metric and Imperial Threads Included The 271 and 281 Lab Jacks are both English and Metric compatible. The top plate has an array of 1/4-20 tapped holes on 1 in. centers while the bottom plate has an array of M6 holes on 25 mm centers. Both the top and bottom plates have four clearance slots used for mounting the lab jack to optical tables.
Request a Quote
Description
The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism Conventional scissors and dual-pantograph jacks lift by decreasing the distance between crossed members and are inherently less stable at higher elevations. In contrast, Newport’s innovative design employs three orthogonal hinges that straighten to form a box, becoming more stable with increasing height. The side mounted height adjustment controls a stout drive screw connecting the pivot pins of the broad side hinges. The end hinge prevents tilting or swaying and ensures only vertical motion. Large Vertical Adjustment Range The 281 offers 3 full inches of vertical adjustment with 48 revolutions of the adjustment knob. The model 271 has lower sensitivity and a smaller adjustment range. Metric and Imperial Threads Included The 271 and 281 Lab Jacks are both English and Metric compatible. The top plate has an array of 1/4-20 tapped holes on 1 in. centers while the bottom plate has an array of M6 holes on 25 mm centers. Both the top and bottom plates have four clearance slots used for mounting the lab jack to optical tables.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6 - 281 - Newport MKS
Irvine, CA, United States
Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6
281
Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6 281
The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism Conventional scissors and dual-pantograph jacks lift by decreasing the distance between crossed members and are inherently less stable at higher elevations. In contrast, Newport’s innovative design employs three orthogonal hinges that straighten to form a box, becoming more stable with increasing height. The side mounted height adjustment controls a stout drive screw connecting the pivot pins of the broad side hinges. The end hinge prevents tilting or swaying and ensures only vertical motion. Large Vertical Adjustment Range The 281 offers 3 full inches of vertical adjustment with 48 revolutions of the adjustment knob. The model 271 has lower sensitivity and a smaller adjustment range. Metric and Imperial Threads Included The 271 and 281 Lab Jacks are both English and Metric compatible. The top plate has an array of 1/4-20 tapped holes on 1 in. centers while the bottom plate has an array of M6 holes on 25 mm centers. Both the top and bottom plates have four clearance slots used for mounting the lab jack to optical tables.

The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top.

Innovative Stable Mechanism


Conventional scissors and dual-pantograph jacks lift by decreasing the distance between crossed members and are inherently less stable at higher elevations. In contrast, Newport’s innovative design employs three orthogonal hinges that straighten to form a box, becoming more stable with increasing height. The side mounted height adjustment controls a stout drive screw connecting the pivot pins of the broad side hinges. The end hinge prevents tilting or swaying and ensures only vertical motion.

Large Vertical Adjustment Range


The 281 offers 3 full inches of vertical adjustment with 48 revolutions of the adjustment knob. The model 271 has lower sensitivity and a smaller adjustment range.

Metric and Imperial Threads Included

The 271 and 281 Lab Jacks are both English and Metric compatible. The top plate has an array of 1/4-20 tapped holes on 1 in. centers while the bottom plate has an array of M6 holes on 25 mm centers. Both the top and bottom plates have four clearance slots used for mounting the lab jack to optical tables.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 281
Product Name Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Peg-Joining, 1.0 in. Travel, 8-32 and 1/4-20 Threads - 460P-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4 - M-VP-5ZA - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.1890 inch (4.8 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details
Linear Stage,12.7 mm Travel, M2.5, M4, M6, Vacuum, No Baseplate - 9066-COM-V-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Crossed-Roller, 1 in. Travel, 8-32, 1/4-20 - 9067-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details