Newport MKS Optical Fiber Coupler, GRIN Lens, Connectorized Fibers F-92-C1

Description
The F-92-C1 GRIN Lens Fiber Coupler accommodates connectorized fibers and provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and connectorized fiber chucks are sold separately. The coupler mounts to Newport tables and breadboards via a single bolt.
Request a Quote
Description
The F-92-C1 GRIN Lens Fiber Coupler accommodates connectorized fibers and provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and connectorized fiber chucks are sold separately. The coupler mounts to Newport tables and breadboards via a single bolt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, GRIN Lens, Connectorized Fibers - F-92-C1 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, GRIN Lens, Connectorized Fibers
F-92-C1
Optical Fiber Coupler, GRIN Lens, Connectorized Fibers F-92-C1
The F-92-C1 GRIN Lens Fiber Coupler accommodates connectorized fibers and provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and connectorized fiber chucks are sold separately. The coupler mounts to Newport tables and breadboards via a single bolt.

The F-92-C1 GRIN Lens Fiber Coupler accommodates connectorized fibers and provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and connectorized fiber chucks are sold separately. The coupler mounts to Newport tables and breadboards via a single bolt.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-92-C1
Product Name Optical Fiber Coupler, GRIN Lens, Connectorized Fibers
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, Triple Divide, 14 mm Travel, M4 & M6 - 9065M-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
Variable Height Platform, 2 in. Travel, 3 x 3 in. Platform, 220 N Load, 8-32 and 1/4-20 - 9204 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
View Details
Motorized Goniometer, ±45° Travel Range, DC motor Drive, BGS80 - BGS80CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details