Newport MKS Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series CN26-12

Description
The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or rail foot.
Request a Quote
Description
The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or rail foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series - CN26-12 - Newport MKS
Irvine, CA, United States
Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series
CN26-12
Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series CN26-12
The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or rail foot.

The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or rail foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number CN26-12
Product Name Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, 3.0 in. Width, 24 in. Length - 9732 - Newport MKS
Specs
Style Metric
Length 24.02 inch (610 mm)
Width 3 inch (76.2 mm)
View Details
Optical Rail, Stainless Steel, 192 mm Length, 26 mm Width, M6 - X26-192 - Newport MKS
Specs
Style Metric
Length 7.56 inch (192 mm)
Width 1.02 inch (26 mm)
View Details
Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 - 9026 - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details