Newport MKS Carriage Lock, UMR8.51 CL12-51

Description
The CL12-51 carriage locking kit includes a screw that mounts in the (M-)UMR8.51 stage body opposite the micrometer. Two carriage locks are required for fixed positioning.
Request a Quote
Description
The CL12-51 carriage locking kit includes a screw that mounts in the (M-)UMR8.51 stage body opposite the micrometer. Two carriage locks are required for fixed positioning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carriage Lock, UMR8.51 - CL12-51 - Newport MKS
Irvine, CA, United States
Carriage Lock, UMR8.51
CL12-51
Carriage Lock, UMR8.51 CL12-51
The CL12-51 carriage locking kit includes a screw that mounts in the (M-)UMR8.51 stage body opposite the micrometer. Two carriage locks are required for fixed positioning.

The CL12-51 carriage locking kit includes a screw that mounts in the (M-)UMR8.51 stage body opposite the micrometer. Two carriage locks are required for fixed positioning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number CL12-51
Product Name Carriage Lock, UMR8.51
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro YZ, Pico X, M4 - 9061-XYZ-PNN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, M4 and M6 - 9062-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, 8-32 & 1/4-20 - 9062-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Piezo Linear Stage, 12 mm travel - AG-LS25 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details