Newport MKS Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread 9061-X

Description
The 9061-X Gothic-Arch Linear Translation Stage has stainless-steel construction and thumbscrew locks. This 6.5 mm travel gothic-arch stage with a 25 x 25 mm platform offers the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages. NOTE: Actuators are not included with these stages. We recommend using our screw sets or our Model 9354 micrometers. For even more precise control, try our Picomotor™ actuator. 8-32 thread.
Request a Quote
Description
The 9061-X Gothic-Arch Linear Translation Stage has stainless-steel construction and thumbscrew locks. This 6.5 mm travel gothic-arch stage with a 25 x 25 mm platform offers the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages. NOTE: Actuators are not included with these stages. We recommend using our screw sets or our Model 9354 micrometers. For even more precise control, try our Picomotor™ actuator. 8-32 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-X - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread
9061-X
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread 9061-X
The 9061-X Gothic-Arch Linear Translation Stage has stainless-steel construction and thumbscrew locks. This 6.5 mm travel gothic-arch stage with a 25 x 25 mm platform offers the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages. NOTE: Actuators are not included with these stages. We recommend using our screw sets or our Model 9354 micrometers. For even more precise control, try our Picomotor™ actuator. 8-32 thread.

The 9061-X Gothic-Arch Linear Translation Stage has stainless-steel construction and thumbscrew locks. This 6.5 mm travel gothic-arch stage with a 25 x 25 mm platform offers the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages. NOTE: Actuators are not included with these stages. We recommend using our screw sets or our Model 9354 micrometers. For even more precise control, try our Picomotor™ actuator. 8-32 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9061-X
Product Name Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Alignment Stage, Left-handed, Flexure, 2 mm XYZ Travel, 6-32 - 466A-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0787 inch (2 mm)
Y-Axis Travel 0.0787 inch (2 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed - 9066-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65 x 65 mm, 8-32 & 1/4-20 - 9063-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Triple Divide, 1 in, X Pico, Y Micro, 8-32,1/4-20 - 9064-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details