Newport MKS Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum 9067-X-V-M

Description
The 9067-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote
Description
The 9067-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum - 9067-X-V-M - Newport MKS
Irvine, CA, United States
Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum
9067-X-V-M
Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum 9067-X-V-M
The 9067-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

The 9067-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-X-V-M
Product Name Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Crossed-Roller, 0.5 in., X Pico, Y Micro, 8-32, 1/4-20 - 9066-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Optical Fiber Positioner, XYZθXθY, Singlemode, 8-32 - 9091 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, X Pico, YZ Micro, Imperial - 9066-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details