Newport MKS Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated KBC016

Description
The KBC016 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC016 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated - KBC016 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated
KBC016
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated KBC016
The KBC016 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC016 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC016
Product Name Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.82 mm (0.1110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens Kit, 350-700 nm Antireflection Coating - 5720-A-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 650-1000nm - CKX062AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm - CAPX12 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.31 mm (0.0516 inch)
View Details