Newport MKS Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated CKV050

Description
The CKV050 Plano-Concave Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 19.05 mm width, N-BK7 plano-concave cylindrical lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote
Description
The CKV050 Plano-Concave Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 19.05 mm width, N-BK7 plano-concave cylindrical lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated - CKV050 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated
CKV050
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated CKV050
The CKV050 Plano-Concave Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 19.05 mm width, N-BK7 plano-concave cylindrical lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

The CKV050 Plano-Concave Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 19.05 mm width, N-BK7 plano-concave cylindrical lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CKV050
Product Name Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
Edge Thickness 7.62 mm (0.3000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 430-700nm - KBX031AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 1000-1550nm - KBX175AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 398 mm (15.69 inch)
Center Thickness 4.57 mm (0.1797 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, Uncoated - KBX139 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7 mm, -12.7mm FL, 1064nm - CKV012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details