Newport MKS Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm CAPX13

Description
The CAPX13 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 100 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote
Description
The CAPX13 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 100 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm - CAPX13 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm
CAPX13
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm CAPX13
The CAPX13 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 100 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

The CAPX13 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 100 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CAPX13
Product Name Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.03 mm (0.0799 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, Uncoated - KBX148 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details