Newport MKS Fixed Slit, 25 µm Width, 3 mm Height 77220

Description
The 77220 Fixed Slit has a 0.025 mm width and 3 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the Cornerstone 130 Monochromator. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Order two slits for the MS260i and MS257 Monochromator or Spectrograph with a single output port, and order three slits for models with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator or spectrograph.
Request a Quote
Description
The 77220 Fixed Slit has a 0.025 mm width and 3 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the Cornerstone 130 Monochromator. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Order two slits for the MS260i and MS257 Monochromator or Spectrograph with a single output port, and order three slits for models with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator or spectrograph.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Slit, 25 µm Width, 3 mm Height - 77220 - Newport MKS
Irvine, CA, United States
Fixed Slit, 25 µm Width, 3 mm Height
77220
Fixed Slit, 25 µm Width, 3 mm Height 77220
The 77220 Fixed Slit has a 0.025 mm width and 3 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the Cornerstone 130 Monochromator. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Order two slits for the MS260i and MS257 Monochromator or Spectrograph with a single output port, and order three slits for models with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator or spectrograph.

The 77220 Fixed Slit has a 0.025 mm width and 3 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports.
Order two slits for the Cornerstone 130 Monochromator. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Order two slits for the MS260i and MS257 Monochromator or Spectrograph with a single output port, and order three slits for models with dual output ports.
Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator or spectrograph.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Uncategorized Products
Product Number 77220
Product Name Fixed Slit, 25 µm Width, 3 mm Height
Unlock Full Specs
to access all available technical data

Similar Products