Newport MKS Optical Window, Calcium Fluoride, 15.0 mm Dia., 2.0 mm thick, Uncoated CAW13

Description
The CAW13 is a 15.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote
Description
The CAW13 is a 15.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Calcium Fluoride, 15.0 mm Dia., 2.0 mm thick, Uncoated - CAW13 - Newport MKS
Irvine, CA, United States
Optical Window, Calcium Fluoride, 15.0 mm Dia., 2.0 mm thick, Uncoated
CAW13
Optical Window, Calcium Fluoride, 15.0 mm Dia., 2.0 mm thick, Uncoated CAW13
The CAW13 is a 15.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

The CAW13 is a 15.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number CAW13
Product Name Optical Window, Calcium Fluoride, 15.0 mm Dia., 2.0 mm thick, Uncoated
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 15 mm (0.5906 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm - 10QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details
Optical Window, Sapphire, 10.0 mm Diameter, 1.00 mm Thick - SAW14 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Zinc Selenide, 25.4 mm Diameter, 3 mm Thick - 10ZS30 - Newport MKS
Specs
Window Material Zinc Selenide; CVD Laser Grade ZnSe
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 650-1000 nm - 10BW40-30AR.16 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details