Newport MKS Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL APAC10

Description
The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 12.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.
Request a Quote
Description
The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 12.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL - APAC10 - Newport MKS
Irvine, CA, United States
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL
APAC10
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL APAC10
The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 12.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.

The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 12.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number APAC10
Product Name Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL
Lens Type Achromats; Aspheric
Focal Length 8.16 mm (0.3213 inch)
Center Thickness 6.06 mm (0.2386 inch)
Edge Thickness 4.66 mm (0.1835 inch)
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 250 mm FL, 180-8000 nm - CAPX16 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.23 mm (0.1272 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-150mm FL,650-1000nm - CKV150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Achromatic Doublet Lens, Visible, 50.8 mm, 150 mm EFL, 430-700 nm - PAC086AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 144 mm (5.65 inch)
Center Thickness 12.5 mm (0.4921 inch)
View Details